Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices SNAP2182IA

Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 47W9393 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
47W9393
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 47W9393
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9393
Product Name Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

DIN 41612 - XC5A-6422-1A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details