Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices SNAP2182GYA

Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices - 47W9392 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
47W9392
Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices 47W9392
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9392
Product Name Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS-A - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G28 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details