Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 15A, 125Vac, White; Connector Type Hubbell Wiring Devices SNAP2172WA

Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 15A, 125Vac, White; Connector Type Hubbell Wiring Devices - 47W9391 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 15A, 125Vac, White; Connector Type Hubbell Wiring Devices
47W9391
Connector, Power Entry, Rcpt, 15A, 125Vac, White; Connector Type Hubbell Wiring Devices 47W9391
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, WHITE; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9391
Product Name Connector, Power Entry, Rcpt, 15A, 125Vac, White; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details