Hubbell Wiring Device-Kellems Snap2Connect2 Deco Hg 15A/125V Ig Led Rd Hubbell Wiring Devices SNAP2172RIGL

Description
SNAP2CONNECT2 DECO HG 15A/125V IG LED RD
Description
SNAP2CONNECT2 DECO HG 15A/125V IG LED RD

Suppliers

Company
Product
Description
Supplier Links
Snap2Connect2 Deco Hg 15A/125V Ig Led Rd Hubbell Wiring Devices - 94Y2866 - Newark, An Avnet Company
Chicago, IL, United States
Snap2Connect2 Deco Hg 15A/125V Ig Led Rd Hubbell Wiring Devices
94Y2866
Snap2Connect2 Deco Hg 15A/125V Ig Led Rd Hubbell Wiring Devices 94Y2866
SNAP2CONNECT2 DECO HG 15A/125V IG LED RD

SNAP2CONNECT2 DECO HG 15A/125V IG LED RD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y2866
Product Name Snap2Connect2 Deco Hg 15A/125V Ig Led Rd Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 OHM Connectors BNC Mini 90° Plug - 190946 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details