Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices SNAP2172IA

Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 47W9390 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
47W9390
Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 47W9390
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, IVORY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9390
Product Name Connector, Power Entry, Rcpt, 15A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAM4M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details