Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices SNAP2172GYA

Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices - 47W9389 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
47W9389
Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices 47W9389
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Hospital Grade Power Entry; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9389
Product Name Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
Connector Type Hospital Grade / Medical
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2112 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-2402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers