Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices SNAP2162IA

Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices - 47W9387 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
47W9387
Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices 47W9387
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, IVORY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Ivory; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9387
Product Name Connector, Power Entry, Rcpt, 20A, 125Vac, Ivory; Connector Type Hubbell Wiring Devices
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details