Hubbell Wiring Device-Kellems Snapconnect Deco 20A/125V Sc Tr Gr Hubbell Wiring Devices SNAP2162GYSCTRA

Description
SNAPCONNECT DECO 20A/125V SC TR GR
Description
SNAPCONNECT DECO 20A/125V SC TR GR

Suppliers

Company
Product
Description
Supplier Links
Snapconnect Deco 20A/125V Sc Tr Gr Hubbell Wiring Devices - 94Y2741 - Newark, An Avnet Company
Chicago, IL, United States
Snapconnect Deco 20A/125V Sc Tr Gr Hubbell Wiring Devices
94Y2741
Snapconnect Deco 20A/125V Sc Tr Gr Hubbell Wiring Devices 94Y2741
SNAPCONNECT DECO 20A/125V SC TR GR

SNAPCONNECT DECO 20A/125V SC TR GR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94Y2741
Product Name Snapconnect Deco 20A/125V Sc Tr Gr Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details