Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices SNAP2162GYA

Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices - 47W9386 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
47W9386
Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices 47W9386
CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 20A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:20A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9386
Product Name Connector, Power Entry, Rcpt, 20A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details