Hubbell Wiring Device-Kellems Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices SNAP2152GYA

Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices - 47W9383 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
47W9383
Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices 47W9383
CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, RCPT, 15A, 125VAC, GREY; Connector Type:Electrical AC Power; Current Rating:15A; Connector Colour:Grey; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:125V; Connector Mounting:Wall Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47W9383
Product Name Connector, Power Entry, Rcpt, 15A, 125Vac, Grey; Connector Type Hubbell Wiring Devices
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shrouded Banana Socket - 9387 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details