Hubbell Wiring Device-Kellems Mains Receptacle, Dual Usb, 20A, 125V, Almond; Product Range Hubbell Wiring Devices SNAP20USBLA

Description
MAINS RECEPTACLE, DUAL USB, 20A, 125V, ALMOND; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Almond RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, DUAL USB, 20A, 125V, ALMOND; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Almond RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Dual Usb, 20A, 125V, Almond; Product Range Hubbell Wiring Devices - 82X5486 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Dual Usb, 20A, 125V, Almond; Product Range Hubbell Wiring Devices
82X5486
Mains Receptacle, Dual Usb, 20A, 125V, Almond; Product Range Hubbell Wiring Devices 82X5486
MAINS RECEPTACLE, DUAL USB, 20A, 125V, ALMOND; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Almond RoHS Compliant: Yes

MAINS RECEPTACLE, DUAL USB, 20A, 125V, ALMOND; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Almond RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5486
Product Name Mains Receptacle, Dual Usb, 20A, 125V, Almond; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details