Hubbell Wiring Device-Kellems Mains Receptacle, Dual Usb, 20A, 125V, Ivory; Product Range Hubbell Wiring Devices SNAP20USBI

Description
MAINS RECEPTACLE, DUAL USB, 20A, 125V, IVORY; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, DUAL USB, 20A, 125V, IVORY; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Dual Usb, 20A, 125V, Ivory; Product Range Hubbell Wiring Devices - 82X5485 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Dual Usb, 20A, 125V, Ivory; Product Range Hubbell Wiring Devices
82X5485
Mains Receptacle, Dual Usb, 20A, 125V, Ivory; Product Range Hubbell Wiring Devices 82X5485
MAINS RECEPTACLE, DUAL USB, 20A, 125V, IVORY; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

MAINS RECEPTACLE, DUAL USB, 20A, 125V, IVORY; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5485
Product Name Mains Receptacle, Dual Usb, 20A, 125V, Ivory; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Female to BNC Male, Adapter - 9325 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details