Hubbell Wiring Device-Kellems Mains Receptacle, Dual Usb, 20A, 125V, Black; Product Range Hubbell Wiring Devices SNAP20USBBK

Description
MAINS RECEPTACLE, DUAL USB, 20A, 125V, BLACK; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, DUAL USB, 20A, 125V, BLACK; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Dual Usb, 20A, 125V, Black; Product Range Hubbell Wiring Devices - 82X5483 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Dual Usb, 20A, 125V, Black; Product Range Hubbell Wiring Devices
82X5483
Mains Receptacle, Dual Usb, 20A, 125V, Black; Product Range Hubbell Wiring Devices 82X5483
MAINS RECEPTACLE, DUAL USB, 20A, 125V, BLACK; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes

MAINS RECEPTACLE, DUAL USB, 20A, 125V, BLACK; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5483
Product Name Mains Receptacle, Dual Usb, 20A, 125V, Black; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATQ - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G57 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers