Hubbell Wiring Device-Kellems Mains Receptacle, Dual Usb, 20A, 125V, Brown; Product Range Hubbell Wiring Devices SNAP20USB

Description
MAINS RECEPTACLE, DUAL USB, 20A, 125V, BROWN; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, DUAL USB, 20A, 125V, BROWN; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Dual Usb, 20A, 125V, Brown; Product Range Hubbell Wiring Devices - 82X5482 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Dual Usb, 20A, 125V, Brown; Product Range Hubbell Wiring Devices
82X5482
Mains Receptacle, Dual Usb, 20A, 125V, Brown; Product Range Hubbell Wiring Devices 82X5482
MAINS RECEPTACLE, DUAL USB, 20A, 125V, BROWN; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes

MAINS RECEPTACLE, DUAL USB, 20A, 125V, BROWN; Product Range:SNAPConnect; Current Rating:20A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5482
Product Name Mains Receptacle, Dual Usb, 20A, 125V, Brown; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3194-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Current Rating 16.0 amps
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details