Hubbell Wiring Device-Kellems Mains Receptacle, Dual Usb, 15A, 125V, Ivory; Product Range Hubbell Wiring Devices SNAP15USBI

Description
MAINS RECEPTACLE, DUAL USB, 15A, 125V, IVORY; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, DUAL USB, 15A, 125V, IVORY; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Dual Usb, 15A, 125V, Ivory; Product Range Hubbell Wiring Devices - 82X5479 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Dual Usb, 15A, 125V, Ivory; Product Range Hubbell Wiring Devices
82X5479
Mains Receptacle, Dual Usb, 15A, 125V, Ivory; Product Range Hubbell Wiring Devices 82X5479
MAINS RECEPTACLE, DUAL USB, 15A, 125V, IVORY; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

MAINS RECEPTACLE, DUAL USB, 15A, 125V, IVORY; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Ivory RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5479
Product Name Mains Receptacle, Dual Usb, 15A, 125V, Ivory; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

BNC Male to Double Banana Plug, Adapter - 9248 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details