Hubbell Incorporated Combination Switch/Receptacle SNAP15USBI

Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
Datasheet
Description
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Switch/Receptacle - SNAP15USBI - Hubbell Incorporated
Orange, CT, USA
Combination Switch/Receptacle
SNAP15USBI
Combination Switch/Receptacle SNAP15USBI
DECORATOR DUPLEX TYPE REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL IVORY COLOR ETL (CANADA AND US) APPROVAL COMMERCIAL, INDUSTRIAL APPLICATION NO WALL PLATE INCLUDED NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE USB PORT TYPE 2.0 USB OUTPUT 3 AMPERE AT 5 VDC OPERATING TEMPERATURE -40 TO 75 DEG C CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
  • DECORATOR DUPLEX TYPE
  • REINFORCED THERMOPLASTIC POLYESTER (FACE/BASE) MATERIAL
  • IVORY COLOR
  • ETL (CANADA AND US) APPROVAL
  • COMMERCIAL, INDUSTRIAL APPLICATION
  • NO WALL PLATE INCLUDED
  • NEMA 5-15R 125 V 15 AMPERE 2-POLE 3-WIRE GROUNDING STRAIGHT BLADE RECEPTACLE RECEPTACLE TYPE
  • USB PORT TYPE 2.0
  • USB OUTPUT 3 AMPERE AT 5 VDC
  • OPERATING TEMPERATURE -40 TO 75 DEG C
  • CONSTRUCTIONAL FEATURE TAMPER RESISTANT, WEATHER RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number SNAP15USBI
Product Name Combination Switch/Receptacle
Application Commercial; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Decorator AC Switch - 9904W - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial; Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details