Hubbell Wiring Device-Kellems Mains Receptacle, Dual Usb, 15A, 125V, Grey; Product Range Hubbell Wiring Devices SNAP15USBGY

Description
MAINS RECEPTACLE, DUAL USB, 15A, 125V, GREY; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Grey RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, DUAL USB, 15A, 125V, GREY; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Dual Usb, 15A, 125V, Grey; Product Range Hubbell Wiring Devices - 82X5478 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Dual Usb, 15A, 125V, Grey; Product Range Hubbell Wiring Devices
82X5478
Mains Receptacle, Dual Usb, 15A, 125V, Grey; Product Range Hubbell Wiring Devices 82X5478
MAINS RECEPTACLE, DUAL USB, 15A, 125V, GREY; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Grey RoHS Compliant: Yes

MAINS RECEPTACLE, DUAL USB, 15A, 125V, GREY; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5478
Product Name Mains Receptacle, Dual Usb, 15A, 125V, Grey; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 2857475 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details