Hubbell Wiring Device-Kellems Mains Receptacle, Dual Usb, 15A, 125V, Black; Product Range Hubbell Wiring Devices SNAP15USBBK

Description
MAINS RECEPTACLE, DUAL USB, 15A, 125V, BLACK; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, DUAL USB, 15A, 125V, BLACK; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Dual Usb, 15A, 125V, Black; Product Range Hubbell Wiring Devices - 82X5477 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Dual Usb, 15A, 125V, Black; Product Range Hubbell Wiring Devices
82X5477
Mains Receptacle, Dual Usb, 15A, 125V, Black; Product Range Hubbell Wiring Devices 82X5477
MAINS RECEPTACLE, DUAL USB, 15A, 125V, BLACK; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes

MAINS RECEPTACLE, DUAL USB, 15A, 125V, BLACK; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5477
Product Name Mains Receptacle, Dual Usb, 15A, 125V, Black; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details