Hubbell Wiring Device-Kellems Mains Receptacle, Dual Usb, 15A, 125V, Brown; Product Range Hubbell Wiring Devices SNAP15USB

Description
MAINS RECEPTACLE, DUAL USB, 15A, 125V, BROWN; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes
Datasheet
Description
MAINS RECEPTACLE, DUAL USB, 15A, 125V, BROWN; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mains Receptacle, Dual Usb, 15A, 125V, Brown; Product Range Hubbell Wiring Devices - 82X5476 - Newark, An Avnet Company
Chicago, IL, United States
Mains Receptacle, Dual Usb, 15A, 125V, Brown; Product Range Hubbell Wiring Devices
82X5476
Mains Receptacle, Dual Usb, 15A, 125V, Brown; Product Range Hubbell Wiring Devices 82X5476
MAINS RECEPTACLE, DUAL USB, 15A, 125V, BROWN; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes

MAINS RECEPTACLE, DUAL USB, 15A, 125V, BROWN; Product Range:SNAPConnect; Current Rating:15A; Voltage Rating VAC:125V; USB Standard:USB 2.0; No. of USB Ports:2 Ports; USB Connector Type:USB Type A; Connector Colour:Brown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82X5476
Product Name Mains Receptacle, Dual Usb, 15A, 125V, Brown; Product Range Hubbell Wiring Devices
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details