Hubbell Incorporated Modular Jack SJ624B

Description
SHIELDED JACK TYPE DIE-CAST ZINC MATERIAL KEYSTONE CONNECTION TYPE 8-POSITION CONFIGURATION UL 1863 APPROVAL 6 CATEGORY TIA568B WIRING CODE NEXTSPEED[R] BRAND COPPER CONDUCTOR DIAMETER 0.4 TO 0.65 AWG (SOLID), 0.46 TO 0.61 AWG (STRANDED)
Datasheet
Description
SHIELDED JACK TYPE DIE-CAST ZINC MATERIAL KEYSTONE CONNECTION TYPE 8-POSITION CONFIGURATION UL 1863 APPROVAL 6 CATEGORY TIA568B WIRING CODE NEXTSPEED[R] BRAND COPPER CONDUCTOR DIAMETER 0.4 TO 0.65 AWG (SOLID), 0.46 TO 0.61 AWG (STRANDED)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SJ624B - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SJ624B
Modular Jack SJ624B
SHIELDED JACK TYPE DIE-CAST ZINC MATERIAL KEYSTONE CONNECTION TYPE 8-POSITION CONFIGURATION UL 1863 APPROVAL 6 CATEGORY TIA568B WIRING CODE NEXTSPEED[R] BRAND COPPER CONDUCTOR DIAMETER 0.4 TO 0.65 AWG (SOLID), 0.46 TO 0.61 AWG (STRANDED)
  • SHIELDED JACK TYPE
  • DIE-CAST ZINC MATERIAL
  • KEYSTONE CONNECTION TYPE
  • 8-POSITION CONFIGURATION
  • UL 1863 APPROVAL
  • 6 CATEGORY
  • TIA568B WIRING CODE
  • NEXTSPEED[R] BRAND
  • COPPER CONDUCTOR DIAMETER 0.4 TO 0.65 AWG (SOLID), 0.46 TO 0.61 AWG (STRANDED)
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SJ624B
Product Name Modular Jack
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products