Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1092751-SHC1044
Color: Pink
Mounting: SMD (SMT)
Height: 40.64 mm
Material: Aluminium
Weight: 136.077711 g
Categories: OEM Parts( S )
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1092751-SHC1044 |
| Product Name | OEM Parts - OEM Parts ( S ) - SHC1044 |