Hubbell Wiring Device-Kellems Straight Make Cord Connector; Thread Size Imperial Hubbell Wiring Devices SHC1041CR

Description
STRAIGHT MAKE CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Cable Diameter:19mm RoHS Compliant: Yes
Datasheet
Description
STRAIGHT MAKE CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Cable Diameter:19mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Make Cord Connector; Thread Size Imperial Hubbell Wiring Devices - 98F2414 - Newark, An Avnet Company
Chicago, IL, United States
Straight Make Cord Connector; Thread Size Imperial Hubbell Wiring Devices
98F2414
Straight Make Cord Connector; Thread Size Imperial Hubbell Wiring Devices 98F2414
STRAIGHT MAKE CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Cable Diameter:19mm RoHS Compliant: Yes

STRAIGHT MAKE CORD CONNECTOR; Thread Size - Imperial:1" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66; Cable Diameter:19mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 98F2414
Product Name Straight Make Cord Connector; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable Glands - 1856087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1772 inch (4.5 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details