Manufacturer: Hubbell Wiring Device-Kellems
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992989-SHC1041
Mounting: SMD (SMT)
Material: Aluminium
Categories: OEM Parts( S )
Case / Package: Aluminum
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992989-SHC1041 |
| Product Name | OEM Parts - OEM Parts ( S ) - SHC1041 |