Hubbell Wiring Device-Kellems Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices SHC1037CR

Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.63"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Yellow; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.63"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Yellow; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices - 93F6902 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
93F6902
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices 93F6902
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.63"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Yellow; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:0.63"; Cable Diameter Max:0.75"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Yellow; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93F6902
Product Name Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
90° Bending-proof Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details