Hubbell Wiring Device-Kellems cord connector, single, male, 1/2 in NPT, grey, IP66, .38-.50in SHC1023CR

Description
cord connector, single, male, 1/2 in NPT, grey, IP66, .38-.50in
Datasheet
Description
cord connector, single, male, 1/2 in NPT, grey, IP66, .38-.50in
Datasheet

Suppliers

Company
Product
Description
Supplier Links
cord connector, single, male, 1/2 in NPT, grey, IP66, .38-.50in - 70116249 - Allied Electronics, Inc.
Fort Worth, TX, USA
cord connector, single, male, 1/2 in NPT, grey, IP66, .38-.50in
70116249
cord connector, single, male, 1/2 in NPT, grey, IP66, .38-.50in 70116249
cord connector, single, male, 1/2 in NPT, grey, IP66, .38-.50in

cord connector, single, male, 1/2 in NPT, grey, IP66, .38-.50in

Supplier's Site
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices - 33F1832 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
33F1832
Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices 33F1832
CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.5"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, NYLON; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.5"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Blue; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 70116249 33F1832
Product Name cord connector, single, male, 1/2 in NPT, grey, IP66, .38-.50in Conduit Cord Connector, Nylon; Thread Size Imperial Hubbell Wiring Devices
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602012R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1856075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details