Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STRAIN RELIEFS
HUBBELL WIRING DEVICE-KELLEMS
SHC1023 -- CONNECTOR, CORD; 0.38 TO 0.50 IN.; STRAIGHT MALE; MACHINED ALUMINUM; 0.1 LBS.
Hubbell Wiring Device-Kellems
Connector, Cord; 0.38 to 0.50 in.; Straight Male; Machined Aluminum; 0.1 lbs.
SHC1023
Description
Straight Male Cord Connector Machined aluminum material Straight male cord connector with machined aluminum material
Allied Electronics, Inc.
Done
Description
Straight Male Cord Connector Machined aluminum material Straight male cord connector with machined aluminum material
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; 0.38 to 0.50 in.; Straight Male; Machined Aluminum; 0.1 lbs.
70116458
Connector, Cord; 0.38 to 0.50 in.; Straight Male; Machined Aluminum; 0.1 lbs.
70116458
Straight Male Cord Connector Machined aluminum material Straight male cord connector with machined aluminum material
Straight Male Cord Connector
Machined aluminum material
Straight male cord connector with machined aluminum material
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Strain Reliefs
Product Number
70116458
Product Name
Connector, Cord; 0.38 to 0.50 in.; Straight Male; Machined Aluminum; 0.1 lbs.
Material
Aluminum
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
PG Thread Strain Relief
5306013
Specs
Material
Polyamide 6
Color
Dark Grey
Operating Temperature
-20 to 100 C (-4 to 212 F)
View Details
Interpower
Strain Relief Liquid Tight Flex
85820121
Specs
Material
Polyamide / Nylon®
Color
Gray
Diameter
0.157 to 0.315 inch (4 to 8 mm)
View Details
TE Connectivity
Connector Strain Relief
2-747579-7
Specs
Material
Steel
Length
0.4398 inch (11.17 mm)
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details
PennEngineering®
Liquid Tight Cordgrips for Solar Applications
Heyco®-Tite UL Listed/Recognized and CSA Certified
Specs
Material
Polyamide / Nylon®
Length
1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size
1 to 2 inch (25.4 to 50.8 mm)
View Details