Hubbell Wiring Device-Kellems Conduit Cord Connector, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices SHC1021CR

Description
CONDUIT CORD CONNECTOR, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.19"; Cable Diameter Max:0.25"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Red; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT CORD CONNECTOR, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.19"; Cable Diameter Max:0.25"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Red; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Cord Connector, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices - 93F6900 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices
93F6900
Conduit Cord Connector, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices 93F6900
CONDUIT CORD CONNECTOR, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.19"; Cable Diameter Max:0.25"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Red; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, NYLON, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.19"; Cable Diameter Max:0.25"; Cable Gland Material:Nylon (Polyamide); Gland Colour:Red; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93F6900
Product Name Conduit Cord Connector, Nylon, 0.5In; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Armoured EX Cable Gland - MIV-AEXCABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
2 suppliers