Hubbell Wiring Device-Kellems Cord Connector, Nylon, 1/2 Npt; Thread Size Imperial Hubbell Wiring Devices SHC1020CR

Description
CORD CONNECTOR, NYLON, 1/2 NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Orange; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CORD CONNECTOR, NYLON, 1/2 NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Orange; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Connector, Nylon, 1/2 Npt; Thread Size Imperial Hubbell Wiring Devices - 93F7723 - Newark, An Avnet Company
Chicago, IL, United States
Cord Connector, Nylon, 1/2 Npt; Thread Size Imperial Hubbell Wiring Devices
93F7723
Cord Connector, Nylon, 1/2 Npt; Thread Size Imperial Hubbell Wiring Devices 93F7723
CORD CONNECTOR, NYLON, 1/2 NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Orange; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CORD CONNECTOR, NYLON, 1/2 NPT; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Orange; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93F7723
Product Name Cord Connector, Nylon, 1/2 Npt; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 116948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.2559 to 0.5315 inch (6.5 to 13.5 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details