Hubbell Wiring Device-Kellems Connector, Cord; 0.38 to 0.44 in.; Straight Male; Aluminum; Blue; UL 94-V2 SHC1018

Description
Aluminum Miniature Straight Male Cord Connector, UL 94-V2 Flammability Aluminum material Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.
Datasheet
Description
Aluminum Miniature Straight Male Cord Connector, UL 94-V2 Flammability Aluminum material Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Cord; 0.38 to 0.44 in.; Straight Male; Aluminum; Blue; UL 94-V2 - 70116114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Cord; 0.38 to 0.44 in.; Straight Male; Aluminum; Blue; UL 94-V2
70116114
Connector, Cord; 0.38 to 0.44 in.; Straight Male; Aluminum; Blue; UL 94-V2 70116114
Aluminum Miniature Straight Male Cord Connector, UL 94-V2 Flammability Aluminum material Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.

Aluminum Miniature Straight Male Cord Connector, UL 94-V2 Flammability

  • Aluminum material
    Hubbell offers a full line of machined aluminum cord connectors in N.P.T. hub sizes 1⁄4 " through 1 " and cast aluminum 1 " to 3 ". They provide durable performance and a clean attractive look without adding unwanted weight.
Supplier's Site
Conduit Cord Connector, Aluminum, 0.5In; Thread Size Imperial Hubbell Wiring Devices - 89F5185 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Cord Connector, Aluminum, 0.5In; Thread Size Imperial Hubbell Wiring Devices
89F5185
Conduit Cord Connector, Aluminum, 0.5In; Thread Size Imperial Hubbell Wiring Devices 89F5185
CONDUIT CORD CONNECTOR, ALUMINUM, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Aluminum; Gland Colour:Blue; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT CORD CONNECTOR, ALUMINUM, 0.5IN; Thread Size - Imperial:1/2" NPT; Thread Size - Metric:-; Cable Diameter Min:0.38"; Cable Diameter Max:0.44"; Cable Gland Material:Aluminum; Gland Colour:Blue; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Sealing Glands Sealing Glands
Product Number 70116114 89F5185
Product Name Connector, Cord; 0.38 to 0.44 in.; Straight Male; Aluminum; Blue; UL 94-V2 Conduit Cord Connector, Aluminum, 0.5In; Thread Size Imperial Hubbell Wiring Devices
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602010R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4308298 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.5906 to 0.9449 inch (15 to 24 mm)
View Details