Hubbell Wiring Device-Kellems Straight Male Machined Aluminum Cord Connector, Diameter Range 0.38 0.44, Hub Size 0.375, Operating Temp -34 To +107 Degress C, Color Code-Blue, Ul Listed Csa Certified Rohs Compliant Hubbell ... SHC1012

Description
Straight Male Machined Aluminum Cord Connector, diameter range 0.38" - 0.44", Hub size 0.375", Operating temp -34 to +107 degress C, Color Code-Blue, UL listed CSA certified RoHS Compliant: Yes
Description
Straight Male Machined Aluminum Cord Connector, diameter range 0.38" - 0.44", Hub size 0.375", Operating temp -34 to +107 degress C, Color Code-Blue, UL listed CSA certified RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Straight Male Machined Aluminum Cord Connector, Diameter Range 0.38 0.44, Hub Size 0.375, Operating Temp -34 To +107 Degress C, Color Code-Blue, Ul Listed Csa Certified Rohs Compliant Hubbell ... - 89F5181 - Newark, An Avnet Company
Chicago, IL, United States
Straight Male Machined Aluminum Cord Connector, Diameter Range 0.38 0.44, Hub Size 0.375, Operating Temp -34 To +107 Degress C, Color Code-Blue, Ul Listed Csa Certified Rohs Compliant Hubbell ...
89F5181
Straight Male Machined Aluminum Cord Connector, Diameter Range 0.38 0.44, Hub Size 0.375, Operating Temp -34 To +107 Degress C, Color Code-Blue, Ul Listed Csa Certified Rohs Compliant Hubbell ... 89F5181
Straight Male Machined Aluminum Cord Connector, diameter range 0.38" - 0.44", Hub size 0.375", Operating temp -34 to +107 degress C, Color Code-Blue, UL listed CSA certified RoHS Compliant: Yes

Straight Male Machined Aluminum Cord Connector, diameter range 0.38" - 0.44", Hub size 0.375", Operating temp -34 to +107 degress C, Color Code-Blue, UL listed CSA certified RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89F5181
Product Name Straight Male Machined Aluminum Cord Connector, Diameter Range 0.38 0.44, Hub Size 0.375, Operating Temp -34 To +107 Degress C, Color Code-Blue, Ul Listed Csa Certified Rohs Compliant Hubbell ...
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details