Hubbell Wiring Device-Kellems Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices SHC-1036-CR

Description
CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices - 93F6901 - Newark, An Avnet Company
Chicago, IL, United States
Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices
93F6901
Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices 93F6901
CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CONDUIT FITTING, ELECTRICAL, NYLON; Thread Size - Imperial:3/4" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:Grey; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 93F6901
Product Name Conduit Fitting, Electrical, Nylon; Thread Size Imperial Hubbell Wiring Devices
Material Polyamide / Nylon; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 117660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.3150 to 0.6693 inch (8 to 17 mm)
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details