Hubbell Premise Wiring Snap Fit, Usb 2.0 A Jack-Usb 2.0 B Jack; Inter Series Connector A Hubbell Premise Wiring SFUSBABW

Description
SNAP FIT, USB 2.0 A JACK-USB 2.0 B JACK; Inter Series Connector A:USB 2.0 A; Convert From Positions:4Positions ; Convert From Gender:Jack; Inter Series Connector B:USB 2.0 B; Convert To Positions:4Positions ; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SNAP FIT, USB 2.0 A JACK-USB 2.0 B JACK; Inter Series Connector A:USB 2.0 A; Convert From Positions:4Positions ; Convert From Gender:Jack; Inter Series Connector B:USB 2.0 B; Convert To Positions:4Positions ; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Fit, Usb 2.0 A Jack-Usb 2.0 B Jack; Inter Series Connector A Hubbell Premise Wiring - 43M8992 - Newark, An Avnet Company
Chicago, IL, United States
Snap Fit, Usb 2.0 A Jack-Usb 2.0 B Jack; Inter Series Connector A Hubbell Premise Wiring
43M8992
Snap Fit, Usb 2.0 A Jack-Usb 2.0 B Jack; Inter Series Connector A Hubbell Premise Wiring 43M8992
SNAP FIT, USB 2.0 A JACK-USB 2.0 B JACK; Inter Series Connector A:USB 2.0 A; Convert From Positions:4Positions ; Convert From Gender:Jack; Inter Series Connector B:USB 2.0 B; Convert To Positions:4Positions ; Product Range:- RoHS Compliant: Yes

SNAP FIT, USB 2.0 A JACK-USB 2.0 B JACK; Inter Series Connector A:USB 2.0 A; Convert From Positions:4Positions; Convert From Gender:Jack; Inter Series Connector B:USB 2.0 B; Convert To Positions:4Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 43M8992
Product Name Snap Fit, Usb 2.0 A Jack-Usb 2.0 B Jack; Inter Series Connector A Hubbell Premise Wiring
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 1x3 Female +6 Signal Straight Press Fit Connector - 80320SH6-C - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle, Shrouded Stacking Banana Plug - 9305 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details