Hubbell Incorporated Modular Jack SFUSBABB

Description
AUDIO/VIDEO CONNECTOR TYPE FLAME RETARDANT POLYMER MATERIAL BLUE COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE UL APPROVAL FLUSH/FACE PLATE MOUNTING ISTATION[TM] BRAND
Datasheet
Description
AUDIO/VIDEO CONNECTOR TYPE FLAME RETARDANT POLYMER MATERIAL BLUE COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE UL APPROVAL FLUSH/FACE PLATE MOUNTING ISTATION[TM] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SFUSBABB - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SFUSBABB
Modular Jack SFUSBABB
AUDIO/VIDEO CONNECTOR TYPE FLAME RETARDANT POLYMER MATERIAL BLUE COLOR KEYSTONE, SNAP-FIT CONNECTION TYPE UL APPROVAL FLUSH/FACE PLATE MOUNTING ISTATION[TM] BRAND
  • AUDIO/VIDEO CONNECTOR TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • BLUE COLOR
  • KEYSTONE, SNAP-FIT CONNECTION TYPE
  • UL APPROVAL
  • FLUSH/FACE PLATE MOUNTING
  • ISTATION[TM] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SFUSBABB
Product Name Modular Jack
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details