Hubbell Incorporated Fiber Optic Patch Cord SFRCSTSTS1SM

Description
1 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL ST/UPC CONNECTOR AT ONE END ST/UPC CONNECTOR AT OTHER END CABLE DIAMETER 3 MM CABLE COLOR YELLOW BOOT COLOR BLUE MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
Description
1 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL ST/UPC CONNECTOR AT ONE END ST/UPC CONNECTOR AT OTHER END CABLE DIAMETER 3 MM CABLE COLOR YELLOW BOOT COLOR BLUE MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCSTSTS1SM
Fiber Optic Patch Cord SFRCSTSTS1SM
1 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL ST/UPC CONNECTOR AT ONE END ST/UPC CONNECTOR AT OTHER END CABLE DIAMETER 3 MM CABLE COLOR YELLOW BOOT COLOR BLUE MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
  • 1 METER
  • JACKETED CABLE TYPE
  • 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • ST/UPC CONNECTOR AT ONE END
  • ST/UPC CONNECTOR AT OTHER END
  • CABLE DIAMETER 3 MM
  • CABLE COLOR YELLOW
  • BOOT COLOR BLUE
  • MATERIAL DURABILITY 500 CYCLE
  • OPERATING TEMPERATURE 0 TO 70 DEG C
  • APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCSTSTS1SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to Stacking Standard Banana Plugs - 1006 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details