Hubbell Incorporated Fiber Optic Patch Cord SFRCSCSCS5SM

Description
5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SC/UPC CONNECTOR AT ONE END SC/UPC CONNECTOR AT OTHER END CABLE DIAMETER 3 MM CABLE COLOR YELLOW BOOT COLOR WHITE-BLUE MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
Description
5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SC/UPC CONNECTOR AT ONE END SC/UPC CONNECTOR AT OTHER END CABLE DIAMETER 3 MM CABLE COLOR YELLOW BOOT COLOR WHITE-BLUE MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCSCSCS5SM
Fiber Optic Patch Cord SFRCSCSCS5SM
5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SC/UPC CONNECTOR AT ONE END SC/UPC CONNECTOR AT OTHER END CABLE DIAMETER 3 MM CABLE COLOR YELLOW BOOT COLOR WHITE-BLUE MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
  • 5 METER
  • JACKETED CABLE TYPE
  • 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • SC/UPC CONNECTOR AT ONE END
  • SC/UPC CONNECTOR AT OTHER END
  • CABLE DIAMETER 3 MM
  • CABLE COLOR YELLOW
  • BOOT COLOR WHITE-BLUE
  • MATERIAL DURABILITY 500 CYCLE
  • OPERATING TEMPERATURE 0 TO 70 DEG C
  • APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCSCSCS5SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/1300-600 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 19.69 ft (60 dm)
View Details
2 suppliers