2 METER
JACKETED CABLE TYPE
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
SIMPLEX STYLE
SINGLE MODE FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
SC/UPC CONNECTOR AT ONE END
SC/UPC CONNECTOR AT OTHER END
CABLE DIAMETER 3 MM
CABLE COLOR YELLOW
BOOT COLOR WHITE-BLUE
MATERIAL DURABILITY 500 CYCLE
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
Description
2 METER
JACKETED CABLE TYPE
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
SIMPLEX STYLE
SINGLE MODE FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
SC/UPC CONNECTOR AT ONE END
SC/UPC CONNECTOR AT OTHER END
CABLE DIAMETER 3 MM
CABLE COLOR YELLOW
BOOT COLOR WHITE-BLUE
MATERIAL DURABILITY 500 CYCLE
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
2 METER
JACKETED CABLE TYPE
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
SIMPLEX STYLE
SINGLE MODE FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
SC/UPC CONNECTOR AT ONE END
SC/UPC CONNECTOR AT OTHER END
CABLE DIAMETER 3 MM
CABLE COLOR YELLOW
BOOT COLOR WHITE-BLUE
MATERIAL DURABILITY 500 CYCLE
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
2 METER
JACKETED CABLE TYPE
10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
SIMPLEX STYLE
SINGLE MODE FIBER TYPE
ZIRCONIA CERAMIC FERRULE MATERIAL
SC/UPC CONNECTOR AT ONE END
SC/UPC CONNECTOR AT OTHER END
CABLE DIAMETER 3 MM
CABLE COLOR YELLOW
BOOT COLOR WHITE-BLUE
MATERIAL DURABILITY 500 CYCLE
OPERATING TEMPERATURE 0 TO 70 DEG C
APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598