Hubbell Incorporated Fiber Optic Patch Cord SFRCSCASCAS2SM

Description
2 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Description
2 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCSCASCAS2SM
Fiber Optic Patch Cord SFRCSCASCAS2SM
2 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
  • 2 METER
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • SC/APC CONNECTOR AT ONE END
  • SC/APC CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • BOOT COLOR GREEN
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCSCASCAS2SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G8-E-15-N-S1G15 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Male to USB 2.0 Micro B Male Right Angle, White color, 28/24AWG, 3FT Length - 3021087-03 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3 ft (9.14 dm)
View Details
3 suppliers