Hubbell Incorporated Fiber Optic Patch Cord SFRCSCASCAS10SM

Description
10 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Description
10 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCSCASCAS10SM
Fiber Optic Patch Cord SFRCSCASCAS10SM
10 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL SC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
  • 10 METER
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • SC/APC CONNECTOR AT ONE END
  • SC/APC CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • BOOT COLOR GREEN
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCSCASCAS10SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details
Displayport Male To HDMI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details