Hubbell Incorporated Modular Jack SFRCRW

Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet
Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SFRCRW - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SFRCRW
Modular Jack SFRCRW
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
  • AUDIO/VIDEO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • WHITE COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS
  • SFRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SFRCRW
Product Name Modular Jack
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Plug, solder terminal, screened, 3-pole, Audio Plug/Sockets, 2.5 mm - 4831.1300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers