Hubbell Incorporated Modular Jack SFRCRFFBK

Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL ISTATION[TM] BRAND APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet
Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL ISTATION[TM] BRAND APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SFRCRFFBK - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SFRCRFFBK
Modular Jack SFRCRFFBK
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL BLACK COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL ISTATION[TM] BRAND APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
  • AUDIO/VIDEO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • BLACK COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • ISTATION[TM] BRAND
  • APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS
  • SFRC MODEL
Supplier's Site Datasheet
Snap-Fit, Rd Rca/rca,bk Housing Hubbell Wiring Devices - 17M8153 - Newark, An Avnet Company
Chicago, IL, United States
Snap-Fit, Rd Rca/rca,bk Housing Hubbell Wiring Devices
17M8153
Snap-Fit, Rd Rca/rca,bk Housing Hubbell Wiring Devices 17M8153
SNAP-FIT, RD RCA/RCA,BK HOUSING

SNAP-FIT, RD RCA/RCA,BK HOUSING

Supplier's Site

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFRCRFFBK 17M8153
Product Name Modular Jack Snap-Fit, Rd Rca/rca,bk Housing Hubbell Wiring Devices
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Contacts - 1323G2-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Circular Connector Assemblies - 2171-NECB-S-M12G5-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details