Hubbell Incorporated Fiber Optic Patch Cord SFRCLCSTS5SM

Description
5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/UPC CONNECTOR AT ONE END ST/UPC CONNECTOR AT OTHER END CABLE DIAMETER 1.6 TO 2 MM CABLE COLOR YELLOW BOOT COLOR WHITE-BLUE MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
Description
5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/UPC CONNECTOR AT ONE END ST/UPC CONNECTOR AT OTHER END CABLE DIAMETER 1.6 TO 2 MM CABLE COLOR YELLOW BOOT COLOR WHITE-BLUE MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCLCSTS5SM
Fiber Optic Patch Cord SFRCLCSTS5SM
5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/UPC CONNECTOR AT ONE END ST/UPC CONNECTOR AT OTHER END CABLE DIAMETER 1.6 TO 2 MM CABLE COLOR YELLOW BOOT COLOR WHITE-BLUE MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
  • 5 METER
  • JACKETED CABLE TYPE
  • 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • LC/UPC CONNECTOR AT ONE END
  • ST/UPC CONNECTOR AT OTHER END
  • CABLE DIAMETER 1.6 TO 2 MM
  • CABLE COLOR YELLOW
  • BOOT COLOR WHITE-BLUE
  • MATERIAL DURABILITY 500 CYCLE
  • OPERATING TEMPERATURE 0 TO 70 DEG C
  • APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCLCSTS5SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

ArmorConnect 3-PH Power Media drop cable - 280-PWRM24D-M8 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - ND047 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B1A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details