Hubbell Incorporated Fiber Optic Patch Cord SFRCLCSTS10SM

Description
10 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/UPC CONNECTOR AT ONE END ST/UPC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR WHITE-BLUE MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Description
10 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/UPC CONNECTOR AT ONE END ST/UPC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR WHITE-BLUE MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCLCSTS10SM
Fiber Optic Patch Cord SFRCLCSTS10SM
10 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/UPC CONNECTOR AT ONE END ST/UPC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR WHITE-BLUE MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
  • 10 METER
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • LC/UPC CONNECTOR AT ONE END
  • ST/UPC CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • BOOT COLOR WHITE-BLUE
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCLCSTS10SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details