Hubbell Incorporated Fiber Optic Patch Cord SFRCLCLCS10SM

Description
10 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/UPC CONNECTOR AT ONE END LC/UPC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR WHITE MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Description
10 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/UPC CONNECTOR AT ONE END LC/UPC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR WHITE MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCLCLCS10SM
Fiber Optic Patch Cord SFRCLCLCS10SM
10 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/UPC CONNECTOR AT ONE END LC/UPC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR WHITE MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
  • 10 METER
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • LC/UPC CONNECTOR AT ONE END
  • LC/UPC CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • BOOT COLOR WHITE
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCLCLCS10SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-2M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BNC Male, MIC Cable - 8914 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Connector Type BNC
View Details