Hubbell Incorporated Fiber Optic Patch Cord SFRCLCASCAS4SM

Description
4 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Description
4 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCLCASCAS4SM
Fiber Optic Patch Cord SFRCLCASCAS4SM
4 METER SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC/APC CONNECTOR AT ONE END SC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
  • 4 METER
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • LC/APC CONNECTOR AT ONE END
  • SC/APC CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • BOOT COLOR GREEN
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCLCASCAS4SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to UHF Male Test Cable, RG58C/U - 1027 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details