4 METER
JACKETED CABLE TYPE
SIMPLEX STYLE
SINGLE MODE FIBER TYPE
9/125 MICROMETER FIBER SIZE
ZIRCONIA CERAMIC FERRULE MATERIAL
OFNR JACKET RATING
LC/APC CONNECTOR AT ONE END
FC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
BOOT COLOR GREEN
MATERIAL DURABILITY 500 CYCLE
APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Hubbell Incorporated
Done
Description
4 METER
JACKETED CABLE TYPE
SIMPLEX STYLE
SINGLE MODE FIBER TYPE
9/125 MICROMETER FIBER SIZE
ZIRCONIA CERAMIC FERRULE MATERIAL
OFNR JACKET RATING
LC/APC CONNECTOR AT ONE END
FC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
BOOT COLOR GREEN
MATERIAL DURABILITY 500 CYCLE
APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
4 METER
JACKETED CABLE TYPE
SIMPLEX STYLE
SINGLE MODE FIBER TYPE
9/125 MICROMETER FIBER SIZE
ZIRCONIA CERAMIC FERRULE MATERIAL
OFNR JACKET RATING
LC/APC CONNECTOR AT ONE END
FC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
BOOT COLOR GREEN
MATERIAL DURABILITY 500 CYCLE
APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
4 METER
JACKETED CABLE TYPE
SIMPLEX STYLE
SINGLE MODE FIBER TYPE
9/125 MICROMETER FIBER SIZE
ZIRCONIA CERAMIC FERRULE MATERIAL
OFNR JACKET RATING
LC/APC CONNECTOR AT ONE END
FC/APC CONNECTOR AT OTHER END
CABLE COLOR YELLOW
BOOT COLOR GREEN
MATERIAL DURABILITY 500 CYCLE
APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE