Hubbell Incorporated Modular Jack SFRCGNRW

Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL FLUSH MOUNTING ISTATION[TM] BRAND APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet
Description
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL FLUSH MOUNTING ISTATION[TM] BRAND APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - SFRCGNRW - Hubbell Incorporated
Orange, CT, USA
Modular Jack
SFRCGNRW
Modular Jack SFRCGNRW
AUDIO/VIDEO TYPE FLAME RETARDANT POLYMER MATERIAL WHITE COLOR SNAP-FIT CONNECTION TYPE UL 94V-0 APPROVAL FLUSH MOUNTING ISTATION[TM] BRAND APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS SFRC MODEL
  • AUDIO/VIDEO TYPE
  • FLAME RETARDANT POLYMER MATERIAL
  • WHITE COLOR
  • SNAP-FIT CONNECTION TYPE
  • UL 94V-0 APPROVAL
  • FLUSH MOUNTING
  • ISTATION[TM] BRAND
  • APPLICATION COMPOSITE/COMPONENT AV DISTRIBUTION TV, CCTV, CATV AND SATELLITE, HOME THEATER AND ENTERTAINMENT SYSTEMS, CAMERAS, CAMCORDERS AND PROJECTORS, SECURITY AND SURVEILLANCE SYSTEMS
  • SFRC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Electrical Connectors
Product Number SFRCGNRW
Product Name Modular Jack
Connector Type Audio / Video; Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×1 Short 7mm - 114555P1 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers