Hubbell Incorporated Fiber Optic Patch Cord SFRCFCFCS5SM

Description
5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FC/UPC CONNECTOR AT ONE END FC/UPC CONNECTOR AT OTHER END CABLE DIAMETER 3 MM CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
Description
5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FC/UPC CONNECTOR AT ONE END FC/UPC CONNECTOR AT OTHER END CABLE DIAMETER 3 MM CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCFCFCS5SM
Fiber Optic Patch Cord SFRCFCFCS5SM
5 METER JACKETED CABLE TYPE 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL FC/UPC CONNECTOR AT ONE END FC/UPC CONNECTOR AT OTHER END CABLE DIAMETER 3 MM CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE OPERATING TEMPERATURE 0 TO 70 DEG C APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
  • 5 METER
  • JACKETED CABLE TYPE
  • 10 GBPS/25 GBPS FIBER CHANNEL, BACKBONE/HORIZONTAL DISTRIBUTION INTERCONNECT, DATA CENTER EQUIPMENT INTERCONNECT APPLICATION
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • FC/UPC CONNECTOR AT ONE END
  • FC/UPC CONNECTOR AT OTHER END
  • CABLE DIAMETER 3 MM
  • CABLE COLOR YELLOW
  • BOOT COLOR GREEN
  • MATERIAL DURABILITY 500 CYCLE
  • OPERATING TEMPERATURE 0 TO 70 DEG C
  • APPLICABLE STANDARD ANSI/ICEA S-83-596, TIA-568.3, TIA-604-FOCIS, GR-326-CORE, TIA-492CAAB, TIA-598
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCFCFCS5SM
Product Name Fiber Optic Patch Cord
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
10+10 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC12005F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details