Hubbell Incorporated Fiber Optic Patch Cord SFRCFCAFCAS4SM

Description
4 METER JACKETED CABLE TYPE SIMPLEX STYLE SINGLE MODE FIBER TYPE 9/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING FC/APC CONNECTOR AT ONE END FC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Description
4 METER JACKETED CABLE TYPE SIMPLEX STYLE SINGLE MODE FIBER TYPE 9/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING FC/APC CONNECTOR AT ONE END FC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
SFRCFCAFCAS4SM
Fiber Optic Patch Cord SFRCFCAFCAS4SM
4 METER JACKETED CABLE TYPE SIMPLEX STYLE SINGLE MODE FIBER TYPE 9/125 MICROMETER FIBER SIZE ZIRCONIA CERAMIC FERRULE MATERIAL OFNR JACKET RATING FC/APC CONNECTOR AT ONE END FC/APC CONNECTOR AT OTHER END CABLE COLOR YELLOW BOOT COLOR GREEN MATERIAL DURABILITY 500 CYCLE APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
  • 4 METER
  • JACKETED CABLE TYPE
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • 9/125 MICROMETER FIBER SIZE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • OFNR JACKET RATING
  • FC/APC CONNECTOR AT ONE END
  • FC/APC CONNECTOR AT OTHER END
  • CABLE COLOR YELLOW
  • BOOT COLOR GREEN
  • MATERIAL DURABILITY 500 CYCLE
  • APPLICABLE STANDARD TIA-568.3, TIA-604-FOCIS, GR-326-CORE
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number SFRCFCAFCAS4SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Overmolded Cable Assemblies, DeviceNet Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type M12 female connector, 5-pole, A-coded
View Details