SFRC110GN -- MODULAR JACK
Hubbell Incorporated
Modular Jack
SFRC110GN
Description
AUDIO/VIDEO TYPE
FLAME RETARDANT POLYMER MATERIAL
GREEN COLOR
SNAP-FIT CONNECTION TYPE
UL 94V-0 APPROVAL
SFRC110 MODEL
Description
AUDIO/VIDEO TYPE
FLAME RETARDANT POLYMER MATERIAL
GREEN COLOR
SNAP-FIT CONNECTION TYPE
UL 94V-0 APPROVAL
SFRC110 MODEL
Datasheet
Suppliers
AUDIO/VIDEO TYPE
FLAME RETARDANT POLYMER MATERIAL
GREEN COLOR
SNAP-FIT CONNECTION TYPE
UL 94V-0 APPROVAL
SFRC110 MODEL
- AUDIO/VIDEO TYPE
- FLAME RETARDANT POLYMER MATERIAL
- GREEN COLOR
- SNAP-FIT CONNECTION TYPE
- UL 94V-0 APPROVAL
- SFRC110 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
SFRC110GN |
|
Product Name
|
Modular Jack |
|
Connector Type
|
Audio / Video; Modular Connector and RJ Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers