1 M
1 LENGTH IN METERS
NETWORK INTERFACE CORD APPLICATION
SIMPLEX STYLE
62.5/125 MICROMETER FIBER SIZE
POLYMER/MU ZIRCONIA FERRULE MATERIAL
ST CONNECTOR AT ONE END
SC CONNECTOR AT OTHER END
HUBBELL[R] BRAND
LENGTH IN METERS - UOM M
Description
1 M
1 LENGTH IN METERS
NETWORK INTERFACE CORD APPLICATION
SIMPLEX STYLE
62.5/125 MICROMETER FIBER SIZE
POLYMER/MU ZIRCONIA FERRULE MATERIAL
ST CONNECTOR AT ONE END
SC CONNECTOR AT OTHER END
HUBBELL[R] BRAND
LENGTH IN METERS - UOM M
1 M
1 LENGTH IN METERS
NETWORK INTERFACE CORD APPLICATION
SIMPLEX STYLE
62.5/125 MICROMETER FIBER SIZE
POLYMER/MU ZIRCONIA FERRULE MATERIAL
ST CONNECTOR AT ONE END
SC CONNECTOR AT OTHER END
HUBBELL[R] BRAND
LENGTH IN METERS - UOM M
Application
Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type
Coaxial
Connector Type
BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables